TE Connectivity Board Mount Pressure Sensors MS580305BA01-00

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±120mbar Resolution : .036 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±120mbar Resolution : .036 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS580305BA01-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS580305BA01-00
Board Mount Pressure Sensors MS580305BA01-00
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±120mbar Resolution : .036 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±120mbar
  • Resolution : .036

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensor ICs - 8937219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937219
Pressure Sensor ICs 8937219
Sensor Pressure SMD MS5803-05BA 5bar

Sensor Pressure SMD MS5803-05BA 5bar

Supplier's Site
Pressure Sensor ICs - 1704373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1704373
Pressure Sensor ICs 1704373
Sensor Pressure SMD MS5803-05BA 5bar

Sensor Pressure SMD MS5803-05BA 5bar

Supplier's Site
Pressure Sensor ICs - 8937219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937219P
Pressure Sensor ICs 8937219P
Sensor Pressure SMD MS5803-05BA 5bar

Sensor Pressure SMD MS5803-05BA 5bar

Supplier's Site
Pressure Sensors, Transducers - 223-1625-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1625-5-ND
Pressure Sensors, Transducers 223-1625-5-ND
Pressure Sensor 72.52PSI (500kPa) Absolute 24 b 8-SMD Module

Pressure Sensor 72.52PSI (500kPa) Absolute 24 b 8-SMD Module

Buy Now Datasheet
Pressure Sensor, 5Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity - 03AC1590 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity
03AC1590
Pressure Sensor, 5Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity 03AC1590
PRESSURE SENSOR, 5BAR, DIGITAL, 3.6V; Operating Pressure Max:5bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: Yes

PRESSURE SENSOR, 5BAR, DIGITAL, 3.6V; Operating Pressure Max:5bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS580305BA01-00 8937219 8937219P 223-1625-5-ND 03AC1590
Product Name Board Mount Pressure Sensors Pressure Sensor ICs Pressure Sensor ICs Pressure Sensors, Transducers Pressure Sensor, 5Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge Absolute; Gauge Absolute Absolute; Absolute
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006942-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10215152-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 11025829-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10220576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details