TE Connectivity Board Level Pressure Sensors MS563702BA03-00

Description
Dimensions Dimensions : 3 x 3 x 0.9 MM  [.11 x .11 x 0.03 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±4mbar Output Interface : I2C or SPI Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 6 bar Resolution : .016 Other Options : Metal Cap Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Dimensions Dimensions : 3 x 3 x 0.9 MM  [.11 x .11 x 0.03 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±4mbar Output Interface : I2C or SPI Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 6 bar Resolution : .016 Other Options : Metal Cap Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - MS563702BA03-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
MS563702BA03-00
Board Level Pressure Sensors MS563702BA03-00
Dimensions Dimensions : 3 x 3 x 0.9 MM  [.11 x .11 x 0.03 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±4mbar Output Interface : I2C or SPI Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 6 bar Resolution : .016 Other Options : Metal Cap Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2

Dimensions


  • Dimensions : 3 x 3 x 0.9 MM  [.11 x .11 x 0.03 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±4mbar
  • Output Interface : I2C or SPI
  • Output/Span : 24 bit ADC
  • Pressure (PSI) : 29
  • Pressure : 2000 MBAR  [802.92 INH2O ]
  • Pressure (MMHG) : 1500.12
  • Proof Pressure Range : 6 bar
  • Resolution : .016

Other


  • Options : Metal Cap

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number MS563702BA03-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214795-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10220686-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10215579-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details