TE Connectivity Board Mount Pressure Sensors MS860702BA01-50

Description
Dimensions Product Height : 1.15 MM  [.045 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.15 MM  [.045 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS860702BA01-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS860702BA01-50
Board Mount Pressure Sensors MS860702BA01-50
Dimensions Product Height : 1.15 MM  [.045 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 1.15 MM  [.045 INCH ]
  • Product Length : 5 MM  [.196 INCH ]
  • Product Width : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±4mbar
  • Resolution : .016

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number MS860702BA01-50
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007141-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Board Mount Pressure Sensors - 10216977-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 11020900-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10216058-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details