TE Connectivity Pressure Transducers M5600-000005-300PG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Operation/Applicatio n Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 20
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Operation/Applicatio n Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M5600-000005-300PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M5600-000005-300PG
Pressure Transducers M5600-000005-300PG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Operation/Applicatio n Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 48.26 MM  [1.9 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7

Industry Standards


  • Communication Protocol : Bluetooth

Operation/Application


  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Gauge

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 20
Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M5600-000005-300PG
Pressure Transducers and Transmitters M5600-000005-300PG
MEAS M5600 Wireless Pressure Transducer The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process control and monitoring viaBluetooth 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids. The wetted material of the pressure port is made of 316L stainlesssteel and the transducer’s durability is excellent with no organicsexposed to the pressure media. The M5600 is weatherproof andexceeds the latest heavy industrial CE requirements. Features Heavy Industrial CE Approval 10 V/m EMI Protection +/-0.25% Pressure Accuracy +/-1.0% Total Error Band +/-3 C Temperature Output Accuracy -10 C to +60 C Compensating Temperature -20 C to +85 C Operating Temperature Applications Industrial Process Control and Monitoring Advanced HVAC Systems Refrigeration Systems Automotive Test Stands Off-Road Vehicles Pumps and Compressors Hydraulic/Pneumatic Systems Agriculture Equipment Energy Generation and Management Pool/Spa Pump Monitoring

MEAS M5600 Wireless Pressure Transducer

The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process control and monitoring viaBluetooth 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids.

The wetted material of the pressure port is made of 316L stainlesssteel and the transducer’s durability is excellent with no organicsexposed to the pressure media. The M5600 is weatherproof andexceeds the latest heavy industrial CE requirements.

Features

  • Heavy Industrial CE Approval
  • 10 V/m EMI Protection
  • +/-0.25% Pressure Accuracy
  • +/-1.0% Total Error Band
  • +/-3 C Temperature Output Accuracy
  • -10 C to +60 C Compensating Temperature
  • -20 C to +85 C Operating Temperature

Applications

  • Industrial Process Control and Monitoring
  • Advanced HVAC Systems
  • Refrigeration Systems
  • Automotive Test Stands
  • Off-Road Vehicles
  • Pumps and Compressors
  • Hydraulic/Pneumatic Systems
  • Agriculture Equipment
  • Energy Generation and Management
  • Pool/Spa Pump Monitoring
Supplier's Site Datasheet
Pressure Sensors, Transducers - Industrial - 223-1752-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1752-ND
Pressure Sensors, Transducers - Industrial 223-1752-ND
WIRELESS PRESSURE GAUGE 300PSI

WIRELESS PRESSURE GAUGE 300PSI

Buy Now Datasheet
Pressure Sensor, 300Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity - 94AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 300Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity
94AC9200
Pressure Sensor, 300Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity 94AC9200
PRESSURE SENSOR, 300PSI, 1/4"-18 NPT; Operating Pressure Max:300psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:3VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, 300PSI, 1/4"-18 NPT; Operating Pressure Max:300psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:3VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number M5600-000005-300PG M5600-000005-300PG 223-1752-ND 94AC9200
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Pressure Sensor, 300Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity
Device Category Sensor or Transducer Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 300 psi (211 m H2O) 300 psi (211 m H2O) ? to 300 psi (? to 211 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209864-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10226328-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10211374-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10216603-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details