Dimensions Product Height : .9 MM [.035 INCH ] Product Length : 3 MM [.118 INCH ] Product Width : 3 MM [.118 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6
Operation/Applicatio
n Output Signal Details : 24 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .2
Other Sensor Options : No Option
Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Dimensions
- Product Height : .9 MM [.035 INCH ]
- Product Length : 3 MM [.118 INCH ]
- Product Width : 3 MM [.118 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 1.5 - 3.6
Operation/Application
- Output Signal Details : 24 bit ADC
- Pressure Accuracy : ±1.5mbar
- Resolution : .2
Other
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Absolute
- Sensor Package : Surface Mountable
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]