TE Connectivity Pressure Transducers MS121-00000U-250PG

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 250 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Radial Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 250 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Radial Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - MS121-00000U-250PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
MS121-00000U-250PG
Pressure Transducers MS121-00000U-250PG
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 250 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Radial Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17.23

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Product Diameter : 15.87 MM  [.625 INCH ]
  • Product Height : 17.52 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Signal Details : 0 - 100 mV
  • Pressure (PSI) : 250
  • Pressure Accuracy : ±0.5% Span
  • Proof Pressure Range : 1.5X Rated

Other


  • Port Fitting : O-Ring Radial Seal
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
  • Pressure (BAR) : 17.23
Buy Now Datasheet
Pressure Transducers and Transmitters - MS121-00000U-250PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
MS121-00000U-250PG
Pressure Transducers and Transmitters MS121-00000U-250PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - MSP6901-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
MSP6901-ND
Pressure Sensors, Transducers - Industrial MSP6901-ND
SENSOR 250PSIG O-RING 100MV 2'

SENSOR 250PSIG O-RING 100MV 2'

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - MS121-00000U-250PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
MS121-00000U-250PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial MS121-00000U-250PG
SENSOR 250PSIG O-RING 100MV 2'

SENSOR 250PSIG O-RING 100MV 2'

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number MS121-00000U-250PG MS121-00000U-250PG MSP6901-ND MS121-00000U-250PG
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge
Working Pressure Range 250 psi (176 m H2O) 250 psi (176 m H2O) 250 psi (176 m H2O)
Accuracy 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010451-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10219713-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10221150-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10217000-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details