TE Connectivity Board Mount Pressure Sensors MS560702BA03-50

Description
Dimensions Product Height : .95 MM  [.037 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .95 MM  [.037 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS560702BA03-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS560702BA03-50
Board Mount Pressure Sensors MS560702BA03-50
Dimensions Product Height : .95 MM  [.037 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : .95 MM  [.037 INCH ]
  • Product Length : 5 MM  [.196 INCH ]
  • Product Width : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±4mbar
  • Resolution : .016

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1198-6-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1198-6-ND
Pressure Sensors, Transducers 223-1198-6-ND
Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1198-1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1198-1-ND
Pressure Sensors, Transducers 223-1198-1-ND
Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1198-2-ND
Pressure Sensors, Transducers 223-1198-2-ND
Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Buy Now Datasheet
Pressure Sensor ICs - 8937095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937095
Pressure Sensor ICs 8937095
TE Connectivity MS560702BA03-50

TE Connectivity MS560702BA03-50

Supplier's Site
Downers Grove, IL, United States
Pressure Sensors
MS560702BA03-50
Pressure Sensors MS560702BA03-50
Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and variometers with an altitude resolution of 20 cm. The sensor module includes a high linearity pressure sensor and an ultra low power 24 bit Delta Sigma ADC with internal factory calibrated coefficients. It provides a precise digital 24 bit pressure and temperature value and different operation modes that allow the user to optimize for conversion speed and current consumption. A high resolution temperature output allows the implementation of an altimeter/thermomete r function without any additional sensor. The MS5607-02BA can be interfaced to virtually any microcontroller. The communication protocol is simple, without the need of programming internal registers in the device. Small dimensions of only 5.0 mm x 3.0 mm and a height of only 1.0 mm allow for integration in mobile devices. This new sensor module generation is based on leading MEMS technology and latest benefits from MEAS Switzerland proven experience and knowhow in high volume manufacturing of altimeter modules, which have been widely used for over a decade. The sensing principle employed leads to very low hysteresis and high stability of both pressure and temperature signal. Specifications High resolution module, 20cm Fast conversion down to 1 ms Low power, 1 uA (standby < 0.15 uA) QFN package 5.0 x 3.0 x 1.0 mm3 Supply voltage 1.8 to 3.6 V Integrated digital pressure sensor (24 bit Delta Sigma ADC) Operating range: 10 to 1200 mbar, -40 to +85 C I2C and SPI interface up to 20 MHz No external components (Internal oscillator) Excellent long term stability Applications Mobile altimeter / barometer systems Bike computers Variometers Dataloggers Mobile phones / GPS

Barometric Pressure Sensor, with stainless steel cap

The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and variometers with an altitude resolution of 20 cm. The sensor module includes a high linearity pressure sensor and an ultra low power 24 bit Delta Sigma ADC with internal factory calibrated coefficients. It provides a precise digital 24 bit pressure and temperature value and different operation modes that allow the user to optimize for conversion speed and current consumption. A high resolution temperature output allows the implementation of an altimeter/thermometer function without any additional sensor. The MS5607-02BA can be interfaced to virtually any microcontroller. The communication protocol is simple, without the need of programming internal registers in the device. Small dimensions of only 5.0 mm x 3.0 mm and a height of only 1.0 mm allow for integration in mobile devices. This new sensor module generation is based on leading MEMS technology and latest benefits from MEAS Switzerland proven experience and knowhow in high volume manufacturing of altimeter modules, which have been widely used for over a decade. The sensing principle employed leads to very low hysteresis and high stability of both pressure and temperature signal.

Specifications

  • High resolution module, 20cm
  • Fast conversion down to 1 ms
  • Low power, 1 uA (standby < 0.15 uA)
  • QFN package 5.0 x 3.0 x 1.0 mm3
  • Supply voltage 1.8 to 3.6 V
  • Integrated digital pressure sensor (24 bit Delta Sigma ADC)
  • Operating range: 10 to 1200 mbar, -40 to +85 C
  • I2C and SPI interface up to 20 MHz
  • No external components (Internal oscillator)
  • Excellent long term stability

Applications

  • Mobile altimeter / barometer systems
  • Bike computers
  • Variometers
  • Dataloggers
  • Mobile phones / GPS
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Richardson RFPD
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS560702BA03-50 223-1198-6-ND 8937095 MS560702BA03-50
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensor ICs Pressure Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor
Measurement Type Absolute Absolute Absolute; Gauge Absolute
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211376-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10208706-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10215109-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10202068-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details