PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:NPT; Supply Current:10mA; Product Range:MSP 300 Series; Accuracy:Less Than 1% FS RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 96H0162 |
| Product Name | Pressure Sensor; Operating Pressure Max Te Connectivity Sensors |
| Device Category | Sensor; Sensor or Transducer |