TE Connectivity Pressure Transducers P993-0001-100PSV

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FBSP Electrical Characteristics Pressure Transducer Supply Voltage (V) : ±15 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 100 Pressure Accuracy : < ± .20% FRO, < ± .10% FRO Pressure Range : 0 - 100 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Sealed Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 5
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FBSP Electrical Characteristics Pressure Transducer Supply Voltage (V) : ±15 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 100 Pressure Accuracy : < ± .20% FRO, < ± .10% FRO Pressure Range : 0 - 100 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Sealed Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - P993-0001-100PSV - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
P993-0001-100PSV
Pressure Transducers P993-0001-100PSV
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FBSP Electrical Characteristics Pressure Transducer Supply Voltage (V) : ±15 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 100 Pressure Accuracy : < ± .20% FRO, < ± .10% FRO Pressure Range : 0 - 100 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Sealed Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 5

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : High Range - Connector Outlet
  • Pressure Port/Fitting : 1/4 FBSP

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : ±15

Operation/Application


  • Output/Span : 4 - 20 mA (10 - 36 V)
  • Pressure (PSI) : 100
  • Pressure Accuracy : < ± .20% FRO, < ± .10% FRO
  • Pressure Range : 0 - 100 psi
  • Proof Pressure Range : 5X FS

Other


  • Options : Welded

Product Type Features


  • Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ]
  • Pressure (BAR) : 5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number P993-0001-100PSV
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10214514-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010387-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10221749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details