TE Connectivity Board Level Pressure Sensors MS580602BA42-00

Description
Dimensions Dimensions : 6.4 x 4 MM  [.25 x .15 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 10 bar Resolution : .024 Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote
Description
Dimensions Dimensions : 6.4 x 4 MM  [.25 x .15 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 10 bar Resolution : .024 Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - MS580602BA42-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
MS580602BA42-00
Board Level Pressure Sensors MS580602BA42-00
Dimensions Dimensions : 6.4 x 4 MM  [.25 x .15 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 29 Pressure : 2000 MBAR  [802.92 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 10 bar Resolution : .024 Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2

Dimensions


  • Dimensions : 6.4 x 4 MM  [.25 x .15 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1.5mbar
  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output/Span : 24 bit ADC
  • Pressure (PSI) : 29
  • Pressure : 2000 MBAR  [802.92 INH2O ]
  • Pressure (MMHG) : 1500.12
  • Proof Pressure Range : 10 bar
  • Resolution : .024

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number MS580602BA42-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010387-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10220966-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010377-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details