TE Connectivity Pressure Sensor; Operating Pressure Max Te Connectivity Sensors M5146-000005-01KPG

Description
PRESSURE SENSOR; Operating Pressure Max:1000psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:1000psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 50M9449 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
50M9449
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 50M9449
PRESSURE SENSOR; Operating Pressure Max:1000psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:1000psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 50M9449
Product Name Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure sensors - SLP35 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue, Digital
View Details