TE Connectivity Pressure Sensors, Transducers M325M-00000E-010BG

Description
"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet
Description
"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-M325M-00000E-010BG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-M325M-00000E-010BG-ND
Pressure Sensors, Transducers 223-M325M-00000E-010BG-ND
"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"

"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"

Buy Now Datasheet
Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors - 75AH8748 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors
75AH8748
Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors 75AH8748
PRESSURE SENSOR, GAUGE, 10BAR, ANALOGUE; Operating Pressure Max:10bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 10BAR, ANALOGUE; Operating Pressure Max:10bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - M325M-00000E-010BG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
M325M-00000E-010BG
Sensors, Transducers - Pressure Sensors, Transducers M325M-00000E-010BG
SENSOR 145.04PSIG 1/4 .02A

SENSOR 145.04PSIG 1/4 .02A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-M325M-00000E-010BG-ND 75AH8748 M325M-00000E-010BG
Product Name Pressure Sensors, Transducers Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Voltage; Analogue Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - MS8607 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
P4000 Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details