MS5839-02BA36 CL RESIST PRESSURE SENSOR
MS5839-02BA36 CL RESIST PRESSURE SENSOR
MS5839-02BA36 CL RESIST PRESSURE SENSOR
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead
SENSOR 17.4PSIA 24BIT
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2305592 | 223-MS5839-02BA36CT-ND | MS5839-02BA36 |
| Product Name | Pressure Sensor ICs | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Absolute; Gauge | Absolute | Absolute |
| Working Pressure Range | 17.4 psi (12.25 m H2O) | 4.35 to 17.4 psi (3.06 to 12.25 m H2O) | 4.35 to 17.4 psi (3.06 to 12.25 m H2O) |
| Vacuum Range | 900 torr (-5.53 in Hg vac) |