TE Connectivity Pressure Transducers U7139-010BA-2W0000

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X Rated Other Port Fitting : G1/4 BS5380 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X Rated Other Port Fitting : G1/4 BS5380 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - U7139-010BA-2W0000 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
U7139-010BA-2W0000
Pressure Transducers U7139-010BA-2W0000
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X Rated Other Port Fitting : G1/4 BS5380 Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Product Diameter : 26.67 MM  [1.05 INCH ]
  • Product Height : 32 MM  [1.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 145.03
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : G1/4 BS5380 Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 10
Buy Now Datasheet
Pressure Transducers and Transmitters - U7139-010BA-2W0000 - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
U7139-010BA-2W0000
Pressure Transducers and Transmitters U7139-010BA-2W0000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1698-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1698-ND
Pressure Sensors, Transducers - Industrial 223-1698-ND
SENSOR

SENSOR

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U7139-010BA-2W0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
U7139-010BA-2W0000
Sensors, Transducers - Pressure Sensors, Transducers - Industrial U7139-010BA-2W0000
SENSOR

SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number U7139-010BA-2W0000 U7139-010BA-2W0000 223-1698-ND U7139-010BA-2W0000
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute
Working Pressure Range 145 psi (102 m H2O) 145 psi (102 m H2O) 145 psi (102 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010447-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10216841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10200684-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details