TE Connectivity Pressure Sensors, Transducers - Industrial M5151-000005-100PG

Description
TRANSDUCER 100# PRES 4-20MA
Request a Quote Datasheet
Description
TRANSDUCER 100# PRES 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1022-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1022-ND
Pressure Sensors, Transducers - Industrial 223-1022-ND
TRANSDUCER 100# PRES 4-20MA

TRANSDUCER 100# PRES 4-20MA

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 35M4466 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
35M4466
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 35M4466
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5151-000005-100PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5151-000005-100PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5151-000005-100PG
TRANSDUCER 100# PRES 4-20MA

TRANSDUCER 100# PRES 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1022-ND 35M4466 M5151-000005-100PG
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200709-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038784-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details