TE Connectivity Board Mount Pressure Sensors MS580301BA01-00

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±2.5mbar Resolution : .012 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±2.5mbar Resolution : .012 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS580301BA01-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS580301BA01-00
Board Mount Pressure Sensors MS580301BA01-00
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±2.5mbar Resolution : .012 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±2.5mbar
  • Resolution : .012

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1623-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1623-5-ND
Pressure Sensors, Transducers 223-1623-5-ND
Pressure Sensor 0.15PSI ~ 18.85PSI (1kPa ~ 130kPa) Absolute 24 b 8-SMD Module

Pressure Sensor 0.15PSI ~ 18.85PSI (1kPa ~ 130kPa) Absolute 24 b 8-SMD Module

Buy Now Datasheet
Pressure Sensors - 2006124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006124
Pressure Sensors 2006124
Pressure Sensor MS5803-01BA 1BAR GEL

Pressure Sensor MS5803-01BA 1BAR GEL

Supplier's Site
Pressure Sensors - 2006122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006122
Pressure Sensors 2006122
Pressure Sensor MS5803-01BA 1BAR GEL

Pressure Sensor MS5803-01BA 1BAR GEL

Supplier's Site
Pressure Sensor, 1Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity - 03AC1588 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity
03AC1588
Pressure Sensor, 1Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity 03AC1588
PRESSURE SENSOR, 1BAR, DIGITAL, 3.6V; Operating Pressure Max:1bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:MS5803 Series RoHS Compliant: Yes

PRESSURE SENSOR, 1BAR, DIGITAL, 3.6V; Operating Pressure Max:1bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:MS5803 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS580301BA01-00 223-1623-5-ND 2006124 03AC1588
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensors Pressure Sensor, 1Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Gauge; Absolute Absolute; Absolute
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Transducers - 10216913-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10214833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10200712-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details