PRESSURE SENSOR; Operating Pressure Max:10000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 50M9459 |
| Product Name | Pressure Sensor; Operating Pressure Max Te Connectivity Sensors |
| Device Category | Sensor; Sensor or Transducer |