TE Connectivity Pressure Sensors, Transducers M3234-000002-250PG

Description
Pressure Sensor 250PSI (1723.69kPa) Vented Gauge 0.5 V ~ 4.5 V Cylinder, Threaded
Request a Quote Datasheet
Description
Pressure Sensor 250PSI (1723.69kPa) Vented Gauge 0.5 V ~ 4.5 V Cylinder, Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-M3234-000002-250PG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-M3234-000002-250PG-ND
Pressure Sensors, Transducers 223-M3234-000002-250PG-ND
Pressure Sensor 250PSI (1723.69kPa) Vented Gauge 0.5 V ~ 4.5 V Cylinder, Threaded

Pressure Sensor 250PSI (1723.69kPa) Vented Gauge 0.5 V ~ 4.5 V Cylinder, Threaded

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - M3234-000002-250PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
M3234-000002-250PG
Sensors, Transducers - Pressure Sensors, Transducers M3234-000002-250PG
SENSOR 250PSIG 4.5V

SENSOR 250PSIG 4.5V

Supplier's Site
Pressure Sensor, Gauge, 250Psi, Analogue; Operating Pressure Max Te Connectivity Sensors - 75AH8743 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 250Psi, Analogue; Operating Pressure Max Te Connectivity Sensors
75AH8743
Pressure Sensor, Gauge, 250Psi, Analogue; Operating Pressure Max Te Connectivity Sensors 75AH8743
PRESSURE SENSOR, GAUGE, 250PSI, ANALOGUE; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:-; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 250PSI, ANALOGUE; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:-; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-M3234-000002-250PG-ND M3234-000002-250PG 75AH8743
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Gauge, 250Psi, Analogue; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
E8Y-L Pressure Display - E8Y-L5Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details