TE Connectivity Pressure Sensors, Transducers M3256-00000E-020BG

Description
"Pressure Sensor 290.08PSI (2000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet
Description
"Pressure Sensor 290.08PSI (2000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-M3256-00000E-020BG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-M3256-00000E-020BG-ND
Pressure Sensors, Transducers 223-M3256-00000E-020BG-ND
"Pressure Sensor 290.08PSI (2000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"

"Pressure Sensor 290.08PSI (2000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
M3256-00000E-020BG
Sensors, Transducers - Pressure Sensors, Transducers M3256-00000E-020BG
SENSOR 290.08PSIG 1/4 .02A

SENSOR 290.08PSIG 1/4 .02A

Supplier's Site
Pressure Sensor, Gauge, 20Bar, Analogue; Operating Pressure Max Te Connectivity Sensors - 75AH8758 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 20Bar, Analogue; Operating Pressure Max Te Connectivity Sensors
75AH8758
Pressure Sensor, Gauge, 20Bar, Analogue; Operating Pressure Max Te Connectivity Sensors 75AH8758
PRESSURE SENSOR, GAUGE, 20BAR, ANALOGUE; Operating Pressure Max:20bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 20BAR, ANALOGUE; Operating Pressure Max:20bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-M3256-00000E-020BG-ND M3256-00000E-020BG 75AH8758
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Gauge, 20Bar, Analogue; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5B - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure sensors - AG30F - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
View Details