TE Connectivity Pressure Sensors, Transducers - Industrial M5151-000005-01KPG

Description
TRANSDUCER 1000# PRES 4-20MA
Request a Quote Datasheet
Description
TRANSDUCER 1000# PRES 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1016-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1016-ND
Pressure Sensors, Transducers - Industrial 223-1016-ND
TRANSDUCER 1000# PRES 4-20MA

TRANSDUCER 1000# PRES 4-20MA

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 35M4460 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
35M4460
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 35M4460
PRESSURE SENSOR; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5151-000005-01KPG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5151-000005-01KPG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5151-000005-01KPG
TRANSDUCER 1000# PRES 4-20MA

TRANSDUCER 1000# PRES 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1016-ND 35M4460 M5151-000005-01KPG
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure sensor - SDE5-D10Z-O-Q6-P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors - 2067033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details