TE Connectivity Board Mount Pressure Sensors MS580330BA01-00

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±400mbar Resolution : .5 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±400mbar Resolution : .5 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS580330BA01-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS580330BA01-00
Board Mount Pressure Sensors MS580330BA01-00
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±400mbar Resolution : .5 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±400mbar
  • Resolution : .5

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensor ICs - 8937199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937199
Pressure Sensor ICs 8937199
Sensor Pressure SMD MS5803-30BA 30bar

Sensor Pressure SMD MS5803-30BA 30bar

Supplier's Site
Pressure Sensor ICs - 8937199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937199P
Pressure Sensor ICs 8937199P
Sensor Pressure SMD MS5803-30BA 30bar

Sensor Pressure SMD MS5803-30BA 30bar

Supplier's Site
Pressure Sensor ICs - 1704372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1704372
Pressure Sensor ICs 1704372
Sensor Pressure SMD MS5803-30BA 30bar

Sensor Pressure SMD MS5803-30BA 30bar

Supplier's Site
Pressure Sensors, Transducers - 223-1627-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1627-5-ND
Pressure Sensors, Transducers 223-1627-5-ND
Pressure Sensor 435.1PSI (3000kPa) Absolute 24 b 8-SMD Module

Pressure Sensor 435.1PSI (3000kPa) Absolute 24 b 8-SMD Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS580330BA01-00 8937199 8937199P 223-1627-5-ND
Product Name Board Mount Pressure Sensors Pressure Sensor ICs Pressure Sensor ICs Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge Absolute; Gauge Absolute
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221361-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200715-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10215579-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10215038-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details