TE Connectivity Pressure Sensors, Transducers - Industrial M5852-000005-10KPG

Description
PRESSURE SENSOR 10K PSI GAUGE
Request a Quote Datasheet
Description
PRESSURE SENSOR 10K PSI GAUGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1829-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1829-ND
Pressure Sensors, Transducers - Industrial 223-1829-ND
PRESSURE SENSOR 10K PSI GAUGE

PRESSURE SENSOR 10K PSI GAUGE

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5852-000005-10KPG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5852-000005-10KPG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5852-000005-10KPG
PRESSURE SENSOR 10K PSI GAUGE

PRESSURE SENSOR 10K PSI GAUGE

Supplier's Site
Pressure Sensor, Analogue, 10000Psi, 30V; Operating Pressure Max Te Connectivity Sensors - 25AC3720 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 10000Psi, 30V; Operating Pressure Max Te Connectivity Sensors
25AC3720
Pressure Sensor, Analogue, 10000Psi, 30V; Operating Pressure Max Te Connectivity Sensors 25AC3720
PRESSURE SENSOR, ANALOGUE, 10000PSI, 30V; Operating Pressure Max:10000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 10000PSI, 30V; Operating Pressure Max:10000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1829-ND M5852-000005-10KPG 25AC3720
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 10000Psi, 30V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data