TE Connectivity Invasive Pressure Sensors SMI-1B-48-100-BBUU

Description
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio n Light Sensitivity (MMHG) : 10 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Pressure Sensitivity : 5 uV/V/mmHg Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 130 DEGC  [266 DEGF ] Sterilization Compatibility : ETO
Request a Quote Datasheet
Description
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio n Light Sensitivity (MMHG) : 10 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Pressure Sensitivity : 5 uV/V/mmHg Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 130 DEGC  [266 DEGF ] Sterilization Compatibility : ETO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invasive Pressure Sensors - SMI-1B-48-100-BBUU - TE Connectivity
Berwyn, PA, United States
Invasive Pressure Sensors
SMI-1B-48-100-BBUU
Invasive Pressure Sensors SMI-1B-48-100-BBUU
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio n Light Sensitivity (MMHG) : 10 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Pressure Sensitivity : 5 uV/V/mmHg Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 130 DEGC  [266 DEGF ] Sterilization Compatibility : ETO

Dimensions


  • French Catheter Scale : 1
  • Sensor Size (MM) : .75 x .22 x .08
  • Wire Length (CM) : 100

Electrical Characteristics


  • Supply Voltage Range (V) : 2.4

Industry Standards


  • Calibration Version : Uncalibrated

Operation/Application


  • Light Sensitivity (MMHG) : 10
  • Operating Product Life (HR) : 24
  • Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ]
  • Pressure Sensitivity : 5 uV/V/mmHg
  • Proof Pressure Range : -400 to 4000 mmHg

Product Type Features


  • Internal Body Medical Point of Use : In Vivo
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ]
  • Process Temperature : 130 DEGC  [266 DEGF ]
  • Sterilization Compatibility : ETO
Buy Now Datasheet
Pressure Sensors, Transducers - 223-SMI-1B-48-100-BBUU-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-SMI-1B-48-100-BBUU-ND
Pressure Sensors, Transducers 223-SMI-1B-48-100-BBUU-ND
INTRASENSE 4-PIN PCB 100CM LIGHT

INTRASENSE 4-PIN PCB 100CM LIGHT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number SMI-1B-48-100-BBUU 223-SMI-1B-48-100-BBUU-ND
Product Name Invasive Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219172-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
2 suppliers
Pressure Transducers - 11020888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Board Mount Pressure Sensors - 1010452-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10211380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details