TE Connectivity Pressure Sensor; Operating Pressure Max Te Connectivity Sensors M5146-000005-100PG

Description
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 50M9454 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
50M9454
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 50M9454
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:NPT; Supply Current:-; Product Range:M5100 Series; Connection Size:1/4"; Pressure Type:Gauge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 50M9454
Product Name Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details