TE Connectivity Pressure Sensors, Transducers - Industrial M5851-000005-250PG

Description
PRESSURE SENSOR 250PSI GAUGE
Request a Quote Datasheet
Description
PRESSURE SENSOR 250PSI GAUGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1830-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1830-ND
Pressure Sensors, Transducers - Industrial 223-1830-ND
PRESSURE SENSOR 250PSI GAUGE

PRESSURE SENSOR 250PSI GAUGE

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5851-000005-250PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5851-000005-250PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5851-000005-250PG
PRESSURE SENSOR 250PSI GAUGE

PRESSURE SENSOR 250PSI GAUGE

Supplier's Site
Pressure Sensor, Analogue, 250Psi, 30V; Operating Pressure Max Te Connectivity - 25AC3719 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 250Psi, 30V; Operating Pressure Max Te Connectivity
25AC3719
Pressure Sensor, Analogue, 250Psi, 30V; Operating Pressure Max Te Connectivity 25AC3719
PRESSURE SENSOR, ANALOGUE, 250PSI, 30V; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 250PSI, 30V; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1830-ND M5851-000005-250PG 25AC3719
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 250Psi, 30V; Operating Pressure Max Te Connectivity
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10221717-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2000 psi (1408 m H2O)
View Details
DYNAMIC PRESSURE SENSOR - 2310A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 10 psi (7.04 m H2O)
View Details