TRANSDUCER 4-20MA 50PSI
TRANSDUCER 4-20MA 50PSI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 223-1040-ND | M5151-000005-050PG |
| Product Name | Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Current | Analog Current; Analog Current |
| Features | Temperature Compensated |