PRESS XDCR M3256-00000B-010BG
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 223-M3256-00000B-010BG-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Current |
| Features | Temperature Compensated |