TE Connectivity Pressure Sensors, Transducers M323M-00000E-010BG

Description
"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 0.5 V ~ 4.5 V Cylinder, Threaded"
Request a Quote Datasheet
Description
"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 0.5 V ~ 4.5 V Cylinder, Threaded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-M323M-00000E-010BG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-M323M-00000E-010BG-ND
Pressure Sensors, Transducers 223-M323M-00000E-010BG-ND
"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 0.5 V ~ 4.5 V Cylinder, Threaded"

"Pressure Sensor 145.04PSI (1000kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 0.5 V ~ 4.5 V Cylinder, Threaded"

Buy Now Datasheet
Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors - 75AH8737 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors
75AH8737
Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors 75AH8737
PRESSURE SENSOR, GAUGE, 10BAR, ANALOGUE; Operating Pressure Max:10bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 10BAR, ANALOGUE; Operating Pressure Max:10bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - M323M-00000E-010BG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
M323M-00000E-010BG
Sensors, Transducers - Pressure Sensors, Transducers M323M-00000E-010BG
SENSOR 145.04PSIG 1/4 4.5V

SENSOR 145.04PSIG 1/4 4.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-M323M-00000E-010BG-ND 75AH8737 M323M-00000E-010BG
Product Name Pressure Sensors, Transducers Pressure Sensor, Gauge, 10Bar, Analogue; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analogue Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1010388-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
IEPE Pressure Sensor - 2301B6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Measurement Type Sealed
Signal Output Analog Voltage
View Details