TE Connectivity Board Mount Pressure Sensors MS583702BA01-50

Description
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS583702BA01-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS583702BA01-50
Board Mount Pressure Sensors MS583702BA01-50
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit ADC Pressure Accuracy : ±0.5mbar Proof Pressure Range : 10 bar Resolution : .016 Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2

Dimensions


  • Product Height : 2.75 MM  [.108 INCH ]
  • Product Length : 3.3 MM  [.129 INCH ]
  • Product Width : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±0.5mbar
  • Proof Pressure Range : 10 bar
  • Resolution : .016

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet
Pressure Sensors - 2006128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006128
Pressure Sensors 2006128
Pressure Sensor MS5837-02BA01

Pressure Sensor MS5837-02BA01

Supplier's Site
Pressure Sensors - 2006128P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006128P
Pressure Sensors 2006128P
Pressure Sensor MS5837-02BA01

Pressure Sensor MS5837-02BA01

Supplier's Site
Pressure Sensors - 2006127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006127
Pressure Sensors 2006127
Pressure Sensor MS5837-02BA01

Pressure Sensor MS5837-02BA01

Supplier's Site
Pressure Sensors, Transducers - 223-1778-1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1778-1-ND
Pressure Sensors, Transducers 223-1778-1-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1778-6-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1778-6-ND
Pressure Sensors, Transducers 223-1778-6-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1778-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1778-2-ND
Pressure Sensors, Transducers 223-1778-2-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Buy Now Datasheet
Gel Filled Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors - 06AC0736 - Newark, An Avnet Company
Chicago, IL, United States
Gel Filled Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors
06AC0736
Gel Filled Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors 06AC0736
GEL FILLED PRESSURE SENSOR, 1.2BAR, 3V; Operating Pressure Max:1.2bar; Sensor Output:Digital; Pressure Measurement Type:Sealed Gauge; Voltage Rating:3V; Port Style:-; Supply Current:0.01µA; Product Range:- RoHS Compliant: Yes

GEL FILLED PRESSURE SENSOR, 1.2BAR, 3V; Operating Pressure Max:1.2bar; Sensor Output:Digital; Pressure Measurement Type:Sealed Gauge; Voltage Rating:3V; Port Style:-; Supply Current:0.01µA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS583702BA01-50 2006128 223-1778-1-ND 06AC0736
Product Name Board Mount Pressure Sensors Pressure Sensors Pressure Sensors, Transducers Gel Filled Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge; Absolute Absolute Gauge; Sealed Gauge
Operating Temperature -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Media Liquid; Gas; Air, Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 223-1734-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Transducers - 10200712-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10217956-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1010392-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details