TE Connectivity Pressure Transducers U5244-000005-200PA

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 200 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MNPT Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 13.78
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 200 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MNPT Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 13.78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - U5244-000005-200PA - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
U5244-000005-200PA
Pressure Transducers U5244-000005-200PA
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 200 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MNPT Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 13.78

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 57.15 MM  [2.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 8 - 30

Operation/Application


  • Output Signal Details : 1 - 5 V
  • Pressure (PSI) : 200
  • Pressure Accuracy : Down to ± .1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 13.78
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-1678-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1678-ND
Pressure Sensors, Transducers - Industrial 223-1678-ND
SENSOR

SENSOR

Buy Now Datasheet
Pressure Transducers and Transmitters - U5244-000005-200PA - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
U5244-000005-200PA
Pressure Transducers and Transmitters U5244-000005-200PA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5244-000005-200PA - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
U5244-000005-200PA
Sensors, Transducers - Pressure Sensors, Transducers - Industrial U5244-000005-200PA
SENSOR

SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters Pressure Sensors
Product Number U5244-000005-200PA 223-1678-ND U5244-000005-200PA U5244-000005-200PA
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial Pressure Transducers and Transmitters Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute
Working Pressure Range 200 psi (141 m H2O) 200 psi (141 m H2O) 200 psi (141 m H2O)
Accuracy 0.1000 ±% FS 0.1000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10216547-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10216318-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10204185-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details