TE Connectivity Pressure Transducers U5354-000002-001BG

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - U5354-000002-001BG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
U5354-000002-001BG
Pressure Transducers U5354-000002-001BG
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Packard
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 9 - 30

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1
Buy Now
Pressure Transducers and Transmitters - U5354-000002-001BG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
U5354-000002-001BG
Pressure Transducers and Transmitters U5354-000002-001BG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5354-000002-001BG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
U5354-000002-001BG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial U5354-000002-001BG
SENSOR

SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors
Product Number U5354-000002-001BG U5354-000002-001BG U5354-000002-001BG
Product Name Pressure Transducers Pressure Transducers and Transmitters Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor
Measurement Type Gauge Gauge
Accuracy 0.1000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221575-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10221219-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10204048-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details