TE Connectivity Barometer Module, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors MS5534-CM

Description
BAROMETER MODULE, DIGITAL, 1.1BAR, 3.6V; OPERATING PRESSURE MAX:1.1BAR; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:ABSOLUTE; VOLTAGE RATING:3.6V; PORT STYLE:-; SUPPLY CURRENT:4µA; PRODUCT RANGE:MS5541C SERIES; SVHC:NO SVHC ROHS COMPLIANT: YES
Description
BAROMETER MODULE, DIGITAL, 1.1BAR, 3.6V; OPERATING PRESSURE MAX:1.1BAR; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:ABSOLUTE; VOLTAGE RATING:3.6V; PORT STYLE:-; SUPPLY CURRENT:4µA; PRODUCT RANGE:MS5541C SERIES; SVHC:NO SVHC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Barometer Module, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors - 27AC9454 - Newark, An Avnet Company
Chicago, IL, United States
Barometer Module, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors
27AC9454
Barometer Module, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors 27AC9454
BAROMETER MODULE, DIGITAL, 1.1BAR, 3.6V; OPERATING PRESSURE MAX:1.1BAR; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:ABSOLUTE; VOLTAGE RATING:3.6V; PORT STYLE:-; SUPPLY CURRENT:4µA; PRODUCT RANGE:MS5541C SERIES; SVHC:NO SVHC ROHS COMPLIANT: YES

BAROMETER MODULE, DIGITAL, 1.1BAR, 3.6V; OPERATING PRESSURE MAX:1.1BAR; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:ABSOLUTE; VOLTAGE RATING:3.6V; PORT STYLE:-; SUPPLY CURRENT:4µA; PRODUCT RANGE:MS5541C SERIES; SVHC:NO SVHC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 27AC9454
Product Name Barometer Module, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10221419-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details