TE Connectivity Press Sensor, 125Pa, Differential, I2C; Operating Pressure Max Te Connectivity SM9333-BCE-S-125-002

Description
PRESS SENSOR, 125PA, DIFFERENTIAL, I2C; Operating Pressure Max:125Pa; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Axial; Supply Current:3.3mA; Product Range:SM9333 Series RoHS Compliant: Yes
Datasheet
Description
PRESS SENSOR, 125PA, DIFFERENTIAL, I2C; Operating Pressure Max:125Pa; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Axial; Supply Current:3.3mA; Product Range:SM9333 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Sensor, 125Pa, Differential, I2C; Operating Pressure Max Te Connectivity - 83AH3868 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, 125Pa, Differential, I2C; Operating Pressure Max Te Connectivity
83AH3868
Press Sensor, 125Pa, Differential, I2C; Operating Pressure Max Te Connectivity 83AH3868
PRESS SENSOR, 125PA, DIFFERENTIAL, I2C; Operating Pressure Max:125Pa; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Axial; Supply Current:3.3mA; Product Range:SM9333 Series RoHS Compliant: Yes

PRESS SENSOR, 125PA, DIFFERENTIAL, I2C; Operating Pressure Max:125Pa; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Axial; Supply Current:3.3mA; Product Range:SM9333 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 83AH3868
Product Name Press Sensor, 125Pa, Differential, I2C; Operating Pressure Max Te Connectivity
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1259975 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative pressure
Media Gas; Compressed air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details