TE Connectivity Pressure Sensor ICs MS583702BA21-50

Description
MS5837-02BA21 2BA LS T&R PRESSURE SEN
Request a Quote Datasheet
Description
MS5837-02BA21 2BA LS T&R PRESSURE SEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 2011643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2011643
Pressure Sensor ICs 2011643
MS5837-02BA21 2BA LS T&R PRESSURE SEN

MS5837-02BA21 2BA LS T&R PRESSURE SEN

Supplier's Site
Pressure Sensor ICs - 2011641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2011641
Pressure Sensor ICs 2011641
MS5837-02BA21 2BA LS T&R PRESSURE SEN

MS5837-02BA21 2BA LS T&R PRESSURE SEN

Supplier's Site
Press&temp Sensor, Absolute, 1.2Bar, I2C; Operating Pressure Max Te Connectivity Sensors - 77AH8171 - Newark, An Avnet Company
Chicago, IL, United States
Press&temp Sensor, Absolute, 1.2Bar, I2C; Operating Pressure Max Te Connectivity Sensors
77AH8171
Press&temp Sensor, Absolute, 1.2Bar, I2C; Operating Pressure Max Te Connectivity Sensors 77AH8171
PRESS&TEMP SENSOR, ABSOLUTE, 1.2BAR, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:- RoHS Compliant: Yes

PRESS&TEMP SENSOR, ABSOLUTE, 1.2BAR, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Press&temp Sensor, Absolute, 1.2Bar, I2C; Operating Pressure Max Te Connectivity Sensors - 88AH8480 - Newark, An Avnet Company
Chicago, IL, United States
Press&temp Sensor, Absolute, 1.2Bar, I2C; Operating Pressure Max Te Connectivity Sensors
88AH8480
Press&temp Sensor, Absolute, 1.2Bar, I2C; Operating Pressure Max Te Connectivity Sensors 88AH8480
PRESS&TEMP SENSOR, ABSOLUTE, 1.2BAR, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:- RoHS Compliant: Yes

PRESS&TEMP SENSOR, ABSOLUTE, 1.2BAR, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2011643 2011641 77AH8171
Product Name Pressure Sensor ICs Pressure Sensor ICs Press&temp Sensor, Absolute, 1.2Bar, I2C; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Z2013-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers
Pressure Sensors - 2133344 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details