TE Connectivity Invasive Pressure Sensors SMI-1A-48-060-BAUU

Description
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 60 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio n Light Sensitivity (MMHG) : 25 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Pressure Sensitivity : 5 uV/V/mmHg Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 130 DEGC  [266 DEGF ] Sterilization Compatibility : ETO
Request a Quote Datasheet
Description
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 60 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio n Light Sensitivity (MMHG) : 25 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Pressure Sensitivity : 5 uV/V/mmHg Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 130 DEGC  [266 DEGF ] Sterilization Compatibility : ETO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invasive Pressure Sensors - SMI-1A-48-060-BAUU - TE Connectivity
Berwyn, PA, United States
Invasive Pressure Sensors
SMI-1A-48-060-BAUU
Invasive Pressure Sensors SMI-1A-48-060-BAUU
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 60 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio n Light Sensitivity (MMHG) : 25 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Pressure Sensitivity : 5 uV/V/mmHg Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 130 DEGC  [266 DEGF ] Sterilization Compatibility : ETO

Dimensions


  • French Catheter Scale : 1
  • Sensor Size (MM) : .75 x .22 x .08
  • Wire Length (CM) : 60

Electrical Characteristics


  • Supply Voltage Range (V) : 2.4

Industry Standards


  • Calibration Version : Uncalibrated

Operation/Application


  • Light Sensitivity (MMHG) : 25
  • Operating Product Life (HR) : 24
  • Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ]
  • Pressure Sensitivity : 5 uV/V/mmHg
  • Proof Pressure Range : -400 to 4000 mmHg

Product Type Features


  • Internal Body Medical Point of Use : In Vivo
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ]
  • Process Temperature : 130 DEGC  [266 DEGF ]
  • Sterilization Compatibility : ETO
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number SMI-1A-48-060-BAUU
Product Name Invasive Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010383-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10208228-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10203280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details