TE Connectivity Board Mount Pressure Sensors MS561101BA03-50

Description
Dimensions Product Height : 1 MM  [.039 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .012 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1 MM  [.039 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .012 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS561101BA03-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS561101BA03-50
Board Mount Pressure Sensors MS561101BA03-50
Dimensions Product Height : 1 MM  [.039 INCH ] Product Length : 5 MM  [.196 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .012 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 5 MM  [.196 INCH ]
  • Product Width : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±1.5mbar
  • Resolution : .012

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors - 2006120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006120
Pressure Sensors 2006120
Pressure Sensor MS5611-BT M-CAPS 3X5X1MM

Pressure Sensor MS5611-BT M-CAPS 3X5X1MM

Supplier's Site
Pressure Sensors - 2006121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006121P
Pressure Sensors 2006121P
Pressure Sensor MS5611-BT M-CAPS 3X5X1MM

Pressure Sensor MS5611-BT M-CAPS 3X5X1MM

Supplier's Site
Pressure Sensors - 2006121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2006121
Pressure Sensors 2006121
Pressure Sensor MS5611-BT M-CAPS 3X5X1MM

Pressure Sensor MS5611-BT M-CAPS 3X5X1MM

Supplier's Site
Pressure Sensors, Transducers - 223-1622-1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1622-1-ND
Pressure Sensors, Transducers 223-1622-1-ND
Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1622-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1622-2-ND
Pressure Sensors, Transducers 223-1622-2-ND
Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1622-6-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1622-6-ND
Pressure Sensors, Transducers 223-1622-6-ND
Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Pressure Sensor 0.15PSI ~ 17.4PSI (1kPa ~ 120kPa) Absolute 24 b 8-SMD

Buy Now Datasheet
Barometric Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors - 20X0212 - Newark, An Avnet Company
Chicago, IL, United States
Barometric Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors
20X0212
Barometric Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors 20X0212
BAROMETRIC PRESSURE SENSOR, 1.2BAR, 3V; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Barometric; Voltage Rating:3V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: No

BAROMETRIC PRESSURE SENSOR, 1.2BAR, 3V; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Barometric; Voltage Rating:3V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS561101BA03-50 2006120 223-1622-1-ND 20X0212
Product Name Board Mount Pressure Sensors Pressure Sensors Pressure Sensors, Transducers Barometric Pressure Sensor, 1.2Bar, 3V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge; Absolute Absolute Barometric
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010383-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10203929-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 10216166-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 1 psi (0.7038 m H2O)
View Details
Pressure Transducers - 10209863-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details