TE Connectivity Pressure Sensors, Transducers - Industrial M5241-000005-03KPG

Description
TRANSDUCER 1-5VDC 3000PSI
Request a Quote Datasheet
Description
TRANSDUCER 1-5VDC 3000PSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1736-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1736-ND
Pressure Sensors, Transducers - Industrial 223-1736-ND
TRANSDUCER 1-5VDC 3000PSI

TRANSDUCER 1-5VDC 3000PSI

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5241-000005-03KPG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5241-000005-03KPG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5241-000005-03KPG
TRANSDUCER 1-5VDC 3000PSI

TRANSDUCER 1-5VDC 3000PSI

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 223-1736-ND M5241-000005-03KPG
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor
Measurement Type Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME900-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Pressure Sensors, Transducers - 448-SP4001511XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 14.5 to 203 psi (10.2 to 143 m H2O)
View Details
3 suppliers