TE Connectivity Board Mount Pressure Sensors MS580301BA07-50

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 14.503 Pressure : 10197 MMH2O  [401.44 INH2O ] Pressure (MMHG) : 750.02 Pressure Accuracy : ±2.5mbar Proof Pressure Range : 10 bar Resolution : .012 Other Sensor Options : Fluoro Gel Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 14.503 Pressure : 10197 MMH2O  [401.44 INH2O ] Pressure (MMHG) : 750.02 Pressure Accuracy : ±2.5mbar Proof Pressure Range : 10 bar Resolution : .012 Other Sensor Options : Fluoro Gel Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS580301BA07-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS580301BA07-50
Board Mount Pressure Sensors MS580301BA07-50
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 14.503 Pressure : 10197 MMH2O  [401.44 INH2O ] Pressure (MMHG) : 750.02 Pressure Accuracy : ±2.5mbar Proof Pressure Range : 10 bar Resolution : .012 Other Sensor Options : Fluoro Gel Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output Signal Details : 24 bit ADC
  • Pressure (PSI) : 14.503
  • Pressure : 10197 MMH2O  [401.44 INH2O ]
  • Pressure (MMHG) : 750.02
  • Pressure Accuracy : ±2.5mbar
  • Proof Pressure Range : 10 bar
  • Resolution : .012

Other


  • Sensor Options : Fluoro Gel

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet
Pressure Sensors, Transducers - MS580301BA07-50-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MS580301BA07-50-ND
Pressure Sensors, Transducers MS580301BA07-50-ND
Pressure Sensor

Pressure Sensor

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number MS580301BA07-50 MS580301BA07-50-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204276-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10208681-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10219148-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details