TE Connectivity Board Mount Pressure Sensors MS580314BA01-50

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 203.05 Pressure : 142760 MMH2O  [5620.48 INH2O ] Pressure (MMHG) : 10500.86 Pressure Accuracy : -200 to +100mbar Proof Pressure Range : 30 bar Resolution : .2 Other Sensor Options : White Gel Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 14
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 203.05 Pressure : 142760 MMH2O  [5620.48 INH2O ] Pressure (MMHG) : 10500.86 Pressure Accuracy : -200 to +100mbar Proof Pressure Range : 30 bar Resolution : .2 Other Sensor Options : White Gel Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS580314BA01-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS580314BA01-50
Board Mount Pressure Sensors MS580314BA01-50
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 203.05 Pressure : 142760 MMH2O  [5620.48 INH2O ] Pressure (MMHG) : 10500.86 Pressure Accuracy : -200 to +100mbar Proof Pressure Range : 30 bar Resolution : .2 Other Sensor Options : White Gel Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 14

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output Signal Details : 24 bit ADC
  • Pressure (PSI) : 203.05
  • Pressure : 142760 MMH2O  [5620.48 INH2O ]
  • Pressure (MMHG) : 10500.86
  • Pressure Accuracy : -200 to +100mbar
  • Proof Pressure Range : 30 bar
  • Resolution : .2

Other


  • Sensor Options : White Gel

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 14
Buy Now Datasheet
Pressure Sensors, Transducers - 223-MS580314BA01-50DKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-MS580314BA01-50DKR-ND
Pressure Sensors, Transducers 223-MS580314BA01-50DKR-ND
SENSOR 203PSIA 24BIT 8SMD

SENSOR 203PSIA 24BIT 8SMD

Buy Now Datasheet
Pressure Sensors, Transducers - 223-MS580314BA01-50CT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-MS580314BA01-50CT-ND
Pressure Sensors, Transducers 223-MS580314BA01-50CT-ND
SENSOR 203PSIA 24BIT 8SMD

SENSOR 203PSIA 24BIT 8SMD

Buy Now Datasheet
Pressure Sensors, Transducers - 223-MS580314BA01-50TR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-MS580314BA01-50TR-ND
Pressure Sensors, Transducers 223-MS580314BA01-50TR-ND
SENSOR 203PSIA 24BIT 8SMD

SENSOR 203PSIA 24BIT 8SMD

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
MS580314BA01-50
Sensors, Transducers - Pressure Sensors, Transducers MS580314BA01-50
SENSOR 203PSIA 24BIT 8SMD

SENSOR 203PSIA 24BIT 8SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS580314BA01-50 223-MS580314BA01-50DKR-ND MS580314BA01-50
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214466-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details
Pressure Transducers - 10200700-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 11016479-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details