Microsemi Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD130-18

Description
Win Source Part Number: 1382964-MSD130-18 Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Package: Bulk Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 130 A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 300 A Current - Reverse Leakage @ Vr: 300 µA @ 1800 V Voltage - Peak Reverse (Max): 1.8 kV Mounting Type: Chassis Mount Package / Case: M3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382964-MSD130-18 Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Package: Bulk Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 130 A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 300 A Current - Reverse Leakage @ Vr: 300 µA @ 1800 V Voltage - Peak Reverse (Max): 1.8 kV Mounting Type: Chassis Mount Package / Case: M3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1382964-MSD130-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1382964-MSD130-18
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1382964-MSD130-18
Win Source Part Number: 1382964-MSD130-18 Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Package: Bulk Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 130 A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 300 A Current - Reverse Leakage @ Vr: 300 µA @ 1800 V Voltage - Peak Reverse (Max): 1.8 kV Mounting Type: Chassis Mount Package / Case: M3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382964-MSD130-18
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Package: Bulk
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 130 A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 300 A
Current - Reverse Leakage @ Vr: 300 µA @ 1800 V
Voltage - Peak Reverse (Max): 1.8 kV
Mounting Type: Chassis Mount
Package / Case: M3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSD130-18
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD130-18
BRIDGE RECT 3PHASE 1.8KV 130A

BRIDGE RECT 3PHASE 1.8KV 130A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1382964-MSD130-18 MSD130-18
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
50V 100MA Diode and Rectifier - 284-BAR50-03W - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details