Microsemi Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD30-08

Description
Win Source Part Number: 1151058-MSD30-08 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 30 A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 100 A Current - Reverse Leakage @ Vr: 200 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: QC Terminal Package / Case: M1 Supplier Device Package: MSD Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: MSD3008,MSD30-08-ND, 150-MSD30-08 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1151058-MSD30-08 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 30 A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 100 A Current - Reverse Leakage @ Vr: 200 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: QC Terminal Package / Case: M1 Supplier Device Package: MSD Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: MSD3008,MSD30-08-ND, 150-MSD30-08 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1151058-MSD30-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1151058-MSD30-08
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1151058-MSD30-08
Win Source Part Number: 1151058-MSD30-08 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 30 A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 100 A Current - Reverse Leakage @ Vr: 200 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: QC Terminal Package / Case: M1 Supplier Device Package: MSD Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: MSD3008,MSD30-08-ND, 150-MSD30-08 Product Status: Obsolete

Win Source Part Number: 1151058-MSD30-08
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 30 A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 100 A
Current - Reverse Leakage @ Vr: 200 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: QC Terminal
Package / Case: M1
Supplier Device Package: MSD
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: MSD3008,MSD30-08-ND,150-MSD30-08
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSD30-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSD30-08
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD30-08
BRIDGE RECT 3PHASE 800V 30A MSD

BRIDGE RECT 3PHASE 800V 30A MSD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1151058-MSD30-08 MSD30-08
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia - 37K9325 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details