Microsemi Corp. 1.6KV 75A Diode and Rectifier MSDM75-16

Description
BRIDGE RECT 3P 1.6KV 75A M2-1 Product overview: MSDM75-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 75A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM75-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 3P 1.6KV 75A M2-1 Product overview: MSDM75-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 75A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM75-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6KV 75A Diode and Rectifier - 299-MSDM75-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 75A Diode and Rectifier
299-MSDM75-16
1.6KV 75A Diode and Rectifier 299-MSDM75-16
BRIDGE RECT 3P 1.6KV 75A M2-1 Product overview: MSDM75-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 75A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM75-16 can be used for catalog matching and distributor lookup.

BRIDGE RECT 3P 1.6KV 75A M2-1 Product overview: MSDM75-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 75A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM75-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MSDM75-16 - 789507-MSDM75-16 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSDM75-16
789507-MSDM75-16
Bridge Rectifiers - MSDM75-16 789507-MSDM75-16
Manufacturer: Microsemi Corporation Win Source Part Number: 789507-MSDM75-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Module Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 75A Current - Reverse Leakage @ Vr: 500μA @ 1600V Part Status: Obsolete(EOL) Family Name: MSDM75-16 Categories: Discrete Semiconductor Products Manufacturer Package: M2-1 Voltage - Peak Reverse (Maximum): 1600V Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 150A Alternative Parts (Cross-Reference): VUO70-16NO7; VUO68-16NO7; SK 70 DH 16; Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 789507-MSDM75-16
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Module
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 75A
Current - Reverse Leakage @ Vr: 500μA @ 1600V
Part Status: Obsolete(EOL)
Family Name: MSDM75-16
Categories: Discrete Semiconductor Products
Manufacturer Package: M2-1
Voltage - Peak Reverse (Maximum): 1600V
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 150A
Alternative Parts (Cross-Reference): VUO70-16NO7; VUO68-16NO7; SK 70 DH 16;
Introduction Date: October 19, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSDM75-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSDM75-16
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSDM75-16
BRIDGE RECT 3P 1.6KV 75A M2-1

BRIDGE RECT 3P 1.6KV 75A M2-1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-MSDM75-16 789507-MSDM75-16 MSDM75-16
Product Name 1.6KV 75A Diode and Rectifier Bridge Rectifiers - MSDM75-16 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Three Phase
Unlock Full Specs
to access all available technical data