SIC SBD 1700 V 50 A TO-247
SIC SBD 1700 V 50 A TO-247
SIC SBD 1700 V 50 A TO-247
Features
Benefits
Applications
DIODE SIC 1.7KV 136A TO247-3
| RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 2412103P | MSC050SDA170B | MSC050SDA170B |
| Product Name | Schottky Diodes & Rectifiers | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247; TO-247 | TO-247 | |
| RoHS Compliant | RoHS | RoHS | |
| Diode Type | Silicon Carbide Diode |