Manufacturer: Microsemi Corporation
Win Source Part Number: 002153-MSKD70-12
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 1.48V @ 200A
Current - Reverse Leakage @ Vr: 5mA @ 1200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D1
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
DIODE MODULE 1.2KV 70A D1 Product overview: MSKD70-12 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 70A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD70-12 can be used for catalog matching and distributor lookup.
DIODE MODULE GP 1200V 70A D1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 002153-MSKD70-12 | 286-MSKD70-12 | MSKD70-12 |
| Product Name | Diodes, Rectifiers - Arrays - MSKD70-12 | 1.2KV 70A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| VF | 1.48 volts | 1.48 volts | |
| VR | 1200 volts |