Microsemi Corp. 120A 1200V Diode and Rectifier MSKD120-12

Description
Rectifier Diode, 1 Phase, 2 Element, 120A, 1200V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD120-12 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD120-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 120A, 1200V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD120-12 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD120-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120A 1200V Diode and Rectifier - 286-MSKD120-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120A 1200V Diode and Rectifier
286-MSKD120-12
120A 1200V Diode and Rectifier 286-MSKD120-12
Rectifier Diode, 1 Phase, 2 Element, 120A, 1200V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD120-12 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD120-12 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 120A, 1200V V(RRM), Silicon, CASE D1, 3 PIN Product overview: MSKD120-12 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSKD120-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MSKD120-12 - 1227166-MSKD120-12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MSKD120-12
1227166-MSKD120-12
Diodes, Rectifiers - Arrays - MSKD120-12 1227166-MSKD120-12
Manufacturer: Microsemi Corporation Win Source Part Number: 1227166-MSKD120-12 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D1 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 6mA @ 1200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 120A Part Status: Obsolete(EOL) Family Name: MSKD120-12 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: D1 Voltage - Forward (Vf) (Maximum) @ If: 1.43V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): DD104N12KKHPSA1; DD89N12K-K; SKMD 105F12; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1227166-MSKD120-12
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: D1
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 6mA @ 1200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120A
Part Status: Obsolete(EOL)
Family Name: MSKD120-12
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: D1
Voltage - Forward (Vf) (Maximum) @ If: 1.43V @ 300A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): DD104N12KKHPSA1; DD89N12K-K; SKMD 105F12;
Introduction Date: December 03, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSKD120-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSKD120-12
Discrete Semiconductor Products - Diodes - Rectifiers MSKD120-12
DIODE MODULE GP 1200V 120A D1

DIODE MODULE GP 1200V 120A D1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MSKD120-12 1227166-MSKD120-12 MSKD120-12
Product Name 120A 1200V Diode and Rectifier Diodes, Rectifiers - Arrays - MSKD120-12 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
IO 120 amps
Tj -40 C (-40 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data