Microsemi Corp. Diodes, Rectifiers - Arrays - MSCD200-16 MSCD200-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 715454-MSCD200-16 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D2 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 9mA @ 1600V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Part Status: Obsolete(EOL) Family Name: MSCD200-16 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: SD2 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): MDD172-16N1; SKKD 162/14; MDMA210P1600YD; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 715454-MSCD200-16 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D2 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 9mA @ 1600V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Part Status: Obsolete(EOL) Family Name: MSCD200-16 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: SD2 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): MDD172-16N1; SKKD 162/14; MDMA210P1600YD; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MSCD200-16 - 715454-MSCD200-16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MSCD200-16
715454-MSCD200-16
Diodes, Rectifiers - Arrays - MSCD200-16 715454-MSCD200-16
Manufacturer: Microsemi Corporation Win Source Part Number: 715454-MSCD200-16 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D2 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 9mA @ 1600V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Part Status: Obsolete(EOL) Family Name: MSCD200-16 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: SD2 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): MDD172-16N1; SKKD 162/14; MDMA210P1600YD; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 715454-MSCD200-16
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: D2
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 9mA @ 1600V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200A
Part Status: Obsolete(EOL)
Family Name: MSCD200-16
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SD2
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 300A
Voltage - DC Reverse (Vr) (Maximum): 1600V
Alternative Parts (Cross-Reference): MDD172-16N1; SKKD 162/14; MDMA210P1600YD;
Introduction Date: December 03, 2009
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSCD200-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSCD200-16
Discrete Semiconductor Products - Diodes - Rectifiers MSCD200-16
DIODE MODULE GP 1600V 200A SD2

DIODE MODULE GP 1600V 200A SD2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 715454-MSCD200-16 MSCD200-16
Product Name Diodes, Rectifiers - Arrays - MSCD200-16 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7513418P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers