DIODES Incorporated Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSB22ML

Description
Win Source Part Number: 960193-MSB22ML Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.2 A Voltage - Forward (Vf) (Max) @ If: 0.92 V @ 1.1 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Flat Lead Supplier Device Package: MSBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-MSB22MLTR
Request a Quote Datasheet
Description
Win Source Part Number: 960193-MSB22ML Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.2 A Voltage - Forward (Vf) (Max) @ If: 0.92 V @ 1.1 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Flat Lead Supplier Device Package: MSBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-MSB22MLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 960193-MSB22ML - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
960193-MSB22ML
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 960193-MSB22ML
Win Source Part Number: 960193-MSB22ML Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.2 A Voltage - Forward (Vf) (Max) @ If: 0.92 V @ 1.1 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Flat Lead Supplier Device Package: MSBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-MSB22MLTR

Win Source Part Number: 960193-MSB22ML
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.2 A
Voltage - Forward (Vf) (Max) @ If: 0.92 V @ 1.1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Flat Lead
Supplier Device Package: MSBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-MSB22MLTR

Buy Now Datasheet
Low-Power Diode and Rectifier - 299-MSB22ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Diode and Rectifier
299-MSB22ML
Low-Power Diode and Rectifier 299-MSB22ML
LOW POWER BRIDGE MSB T&R 2.5K Product overview: MSB22ML from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB22ML can be used for catalog matching and distributor lookup.

LOW POWER BRIDGE MSB T&R 2.5K Product overview: MSB22ML from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB22ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSB22ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSB22ML
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSB22ML
LOW POWER BRIDGE MSB T&R 2.5K

LOW POWER BRIDGE MSB T&R 2.5K

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 960193-MSB22ML 299-MSB22ML MSB22ML
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Low-Power Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 0.9200 volts 0.9200 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 100 volts
View Details