Manufacturer: Microsemi Corporation
Win Source Part Number: 928162-MSCD120-16
Features: Diode Array 1 Pair Series Connection Standard 1600 V 120A Chassis Mount D1
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: D1
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MSCD120-16MP, MSCD120-16MP-ND, MSCD12016
DIODE MODULE GP 1600V 120A D1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 928162-MSCD120-16 | MSCD120-16 |
| Product Name | Diodes, Rectifiers - Arrays - MSCD120-16 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Series Connection Standard 1600 V 120A Chassis Mount D1 |