Microsemi Corp. Bridge Rectifiers - MSD75-16 MSD75-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 885950-MSD75-16 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount SM2 Package: Bulk Package: M2 Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MSD75-16MI, MSD75-16MI-ND, MSD7516
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 885950-MSD75-16 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount SM2 Package: Bulk Package: M2 Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MSD75-16MI, MSD75-16MI-ND, MSD7516
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSD75-16 - 885950-MSD75-16 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSD75-16
885950-MSD75-16
Bridge Rectifiers - MSD75-16 885950-MSD75-16
Manufacturer: Microsemi Corporation Win Source Part Number: 885950-MSD75-16 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount SM2 Package: Bulk Package: M2 Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MSD75-16MI, MSD75-16MI-ND, MSD7516

Manufacturer: Microsemi Corporation
Win Source Part Number: 885950-MSD75-16
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount SM2
Package: Bulk
Package: M2
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MSD75-16MI, MSD75-16MI-ND, MSD7516

Buy Now Datasheet
1.6KV 75A Diode and Rectifier - 299-MSD75-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 75A Diode and Rectifier
299-MSD75-16
1.6KV 75A Diode and Rectifier 299-MSD75-16
BRIDGE RECT 3PHASE 1.6KV 75A SM2 Product overview: MSD75-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 75A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSD75-16 can be used for catalog matching and distributor lookup.

BRIDGE RECT 3PHASE 1.6KV 75A SM2 Product overview: MSD75-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 75A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSD75-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSD75-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSD75-16
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSD75-16
BRIDGE RECT 3PHASE 1.6KV 75A SM2

BRIDGE RECT 3PHASE 1.6KV 75A SM2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 885950-MSD75-16 299-MSD75-16 MSD75-16
Product Name Bridge Rectifiers - MSD75-16 1.6KV 75A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount SM2
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky barrier double diode - BAT160A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers
RF Diodes - BA592E6327 - 095875-BA592E6327 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
3 suppliers