Microsemi Corp. Diodes, Rectifiers - Arrays - MSAD120-12 MSAD120-12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1227082-MSAD120-12 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D1 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 6mA @ 1200V Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120A Part Status: Obsolete(EOL) Family Name: MSAD120-12 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: D1 Voltage - Forward (Vf) (Maximum) @ If: 1.43V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): IRKJ91/12A; SKND 105F12; F18107CAD1200; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1227082-MSAD120-12 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D1 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 6mA @ 1200V Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120A Part Status: Obsolete(EOL) Family Name: MSAD120-12 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: D1 Voltage - Forward (Vf) (Maximum) @ If: 1.43V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): IRKJ91/12A; SKND 105F12; F18107CAD1200; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MSAD120-12 - 1227082-MSAD120-12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MSAD120-12
1227082-MSAD120-12
Diodes, Rectifiers - Arrays - MSAD120-12 1227082-MSAD120-12
Manufacturer: Microsemi Corporation Win Source Part Number: 1227082-MSAD120-12 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: D1 Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 6mA @ 1200V Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120A Part Status: Obsolete(EOL) Family Name: MSAD120-12 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: D1 Voltage - Forward (Vf) (Maximum) @ If: 1.43V @ 300A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): IRKJ91/12A; SKND 105F12; F18107CAD1200; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1227082-MSAD120-12
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: D1
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 6mA @ 1200V
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120A
Part Status: Obsolete(EOL)
Family Name: MSAD120-12
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: D1
Voltage - Forward (Vf) (Maximum) @ If: 1.43V @ 300A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): IRKJ91/12A; SKND 105F12; F18107CAD1200;
Introduction Date: December 03, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSAD120-12
Discrete Semiconductor Products - Diodes - Rectifiers MSAD120-12
DIODE MODULE GP 1200V 120A D1

DIODE MODULE GP 1200V 120A D1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1227082-MSAD120-12 MSAD120-12
Product Name Diodes, Rectifiers - Arrays - MSAD120-12 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Zener Diodes - 1658862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics
Specs
CT 1280 pF
Package Glass epoxy
View Details
Schottky barrier triple diode - BAT754L,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
6 suppliers